Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 45V |
On Resistance Rds(on) | 0.038ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | TSMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, Aec-Q101, N-Ch, 45V, Tsmt | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 45V, TSMT | element14 |
Where can I find additional details, specifications and documents for a RVQ040N05FRATR?
Additional datasheets, footprints and schematics for RVQ040N05FRATR are listed on our Part Details page. You can also find images and similar parts to RVQ040N05FRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RVQ040N05FRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RVQ040N05FRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RVQ040N05FRATR fall under?
The RVQ040N05FRATR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RVQ040N05FRATR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RVQ040N05FRATR you can contact the distributor directly for product support, shipping queries etc.
Is the RVQ040N05FRATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RVQ040N05FRATR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RVQ040N05FRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RVQ040N05FRATR often in real-time on the comparison pages.
What if I can't find stock of RVQ040N05FRATR?
You can fill out our help required form which you can use to request a quote for RVQ040N05FRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.