Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4.6mm |
Supply Voltage Min | - |
Supply Voltage Max | 24VDC |
Panel Cutout Height | - |
Panel Cutout Width | - |
Operating Temperature Min | -5 C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4.6mm |
Supply Voltage Max | 24VDC |
Operating Temperature Min | -5°C |
RoHS Compliant | Yes |
Electromechanical Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a RV8-4416?
Additional datasheets, footprints and schematics for RV8-4416 are listed on our Part Details page. You can also find images and similar parts to RV8-4416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV8-4416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV8-4416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV8-4416 fall under?
The RV8-4416 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to RV8-4416 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV8-4416 you can contact the distributor directly for product support, shipping queries etc.
Is the RV8-4416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV8-4416 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for RV8-4416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV8-4416 often in real-time on the comparison pages.
What if I can't find stock of RV8-4416?
You can fill out our help required form which you can use to request a quote for RV8-4416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.