Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
7,574
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
13,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,574
in stock
|
Buy Now | |
element14
from US$0.15
|
7,574
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
5,160
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
Ultra Small Package (0.6x0.4x0.36mm) |
Low voltage drive makes this device ideal for portable equipment. |
Drive circuits can be simple. |
Built-in ESD Protection Diode. |
Package Code | DFN0604-3 |
---|---|
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 0.15 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2.7 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.4 |
RDS(on)[Ω] VGS=Drive (Typ.) | 2.7 |
Power Dissipation (PD)[W] | 0.1 |
Drive Voltage[V] | 1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.4x0.6 (t=0.39) |
Data Sheet |
---|
RV3C002UN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N Ch, 20V, 0.15A, Dfn0603 Rohs Compliant: Yes |Rohm RV3C002UNT2CL | Newark Electronics |
MOSFET, N CH, 20V, 0.15A, DFN0603 | element14 |
. | Future Electronics |
N-CH 20V 0,15A 1400mOhm at 4,5V | Rutronik |
Where can I find additional details, specifications and documents for a RV3C002UNT2CL?
Additional datasheets, footprints and schematics for RV3C002UNT2CL are listed on our Part Details page. You can also find images and similar parts to RV3C002UNT2CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV3C002UNT2CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV3C002UNT2CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV3C002UNT2CL fall under?
The RV3C002UNT2CL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RV3C002UNT2CL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV3C002UNT2CL you can contact the distributor directly for product support, shipping queries etc.
Is the RV3C002UNT2CL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RV3C002UNT2CL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RV3C002UNT2CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV3C002UNT2CL often in real-time on the comparison pages.
What if I can't find stock of RV3C002UNT2CL?
You can fill out our help required form which you can use to request a quote for RV3C002UNT2CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.