Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
CoreStaff
from US$0.15
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
7,700
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low on-resistance, High Current. |
High Power small mold Package(DFN1006). |
Pb-free lead plating; RoHS compliant. |
Halogen Free. |
Package Code | DFN1006-3 |
---|---|
JEITA Package | SC-101 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -1.4 |
RDS(on)[Ω] VGS=1.8V(Typ.) | 0.37 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.28 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.22 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.37 |
Power Dissipation (PD)[W] | 0.6 |
Drive Voltage[V] | 1.8 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.4) |
Data Sheet |
---|
RV2C014BC Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
P-CH 20V 1,4A 220mOhm at 4,5V | Rutronik |
Mosfet, P-Ch, -20V, -1.4A, Dfn | Newark Electronics |
RV2C014BC Series -20 V 300 mOhm P-Channel Small Signal Mosfet - DFN1006 | Future Electronics |
Trans MOSFET P 20V ±1.4A 3-Pin SC-101 Emboss T/R | Avnet America |
MOSFET, P-CH, -20V, -1.4A, DFN | element14 |
Trans MOSFET P 20V �1.4A 3-Pin SC-101 Emboss T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RV2C014BCT2CL?
Additional datasheets, footprints and schematics for RV2C014BCT2CL are listed on our Part Details page. You can also find images and similar parts to RV2C014BCT2CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV2C014BCT2CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV2C014BCT2CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV2C014BCT2CL fall under?
The RV2C014BCT2CL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RV2C014BCT2CL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV2C014BCT2CL you can contact the distributor directly for product support, shipping queries etc.
Is the RV2C014BCT2CL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RV2C014BCT2CL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RV2C014BCT2CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV2C014BCT2CL often in real-time on the comparison pages.
What if I can't find stock of RV2C014BCT2CL?
You can fill out our help required form which you can use to request a quote for RV2C014BCT2CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.