Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 0.16" |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 126.5VAC |
Panel Cutout Height | - |
Panel Cutout Width | - |
Operating Temperature Min | -5°C |
Non-Reset Counter, 6-Digit, 126.5Vac | Newark Electronics |
Electromechanical Counter, 6-Digit, Non-reset, Base mount, 120VAC, 4916 Series | Trumeter RV2-4916B | RS Americas |
Where can I find additional details, specifications and documents for a RV2-4916B?
Additional datasheets, footprints and schematics for RV2-4916B are listed on our Part Details page. You can also find images and similar parts to RV2-4916B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV2-4916B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV2-4916B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV2-4916B fall under?
The RV2-4916B is listed under Trumeter Parts.
Can I view similar or alternative parts?
You can view similar parts to RV2-4916B when available in the Trumeter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV2-4916B you can contact the distributor directly for product support, shipping queries etc.
Is the RV2-4916B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV2-4916B have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RV2-4916B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV2-4916B often in real-time on the comparison pages.
What if I can't find stock of RV2-4916B?
You can fill out our help required form which you can use to request a quote for RV2-4916B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.