Prices starting from US$0.0351
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0455 |
6,225
|
Buy Now | |
Future Electronics | US$0.0467 |
56,000
|
Buy Now | |
Chip One Stop | US$0.08 |
9,000
|
Buy Now | |
Newark Electronics | US$0.07 |
6,225
|
Buy Now | |
element14 | US$0.07 |
6,225
|
Buy Now | |
CoreStaff | US$0.05 |
3,354
|
Buy Now | |
RS | US$0.07 |
1,000
|
Buy Now | |
Avnet America | US$0.0351 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Low voltage drive(1.2V) type |
The Ultra Small Package (0806size). |
For partable equipment. |
Drive circuits can be simple. |
Built-in ESD Protection Diode. |
Package Code | DFN0806-3 |
---|---|
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 0.15 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 3.8 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2.7 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.4 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3.8 |
Power Dissipation (PD)[W] | 0.1 |
Drive Voltage[V] | 1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x0.8 (t=0.39) |
Data Sheet |
---|
RV1C002UN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RV1C002UN Series 20 V 150 mA 2 Ohm Surface Mount Small Signal Mosfet - VML0806 | Future Electronics |
Mosfet, N-Ch, 20V, 0.15A, 0.1W | Newark Electronics |
MOSFET, N-CH, 20V, 0.15A, 0.1W | element14 |
Trans MOSFET P-CH 20V 0.15A 3-Pin VML T/R | Avnet America |
Where can I find additional details, specifications and documents for a RV1C002UNT2CL?
Additional datasheets, footprints and schematics for RV1C002UNT2CL are listed on our Part Details page. You can also find images and similar parts to RV1C002UNT2CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV1C002UNT2CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV1C002UNT2CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV1C002UNT2CL fall under?
The RV1C002UNT2CL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RV1C002UNT2CL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV1C002UNT2CL you can contact the distributor directly for product support, shipping queries etc.
Is the RV1C002UNT2CL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RV1C002UNT2CL have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RV1C002UNT2CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV1C002UNT2CL often in real-time on the comparison pages.
What if I can't find stock of RV1C002UNT2CL?
You can fill out our help required form which you can use to request a quote for RV1C002UNT2CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.