Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$0.0368
|
15,539
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
3,809
in stock
|
Buy Now | |
element14
from US$0.07
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0367
|
-
|
Buy Now | |
Avnet America
from US$0.0351
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage drive(1.2V) type |
The Ultra Small Package (0806size). |
For partable equipment. |
Drive circuits can be simple. |
Built-in ESD Protection Diode. |
Package Code | DFN0806-3 |
---|---|
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -0.1 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 10 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 6 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3.4 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.5 |
RDS(on)[Ω] VGS=Drive (Typ.) | 10 |
Power Dissipation (PD)[W] | 0.1 |
Drive Voltage[V] | -1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x0.8 (t=0.39) |
Data Sheet |
---|
RV1C001ZP Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET, P-CH, -20V, -0.1A, DFN | Farnell |
Mosfet, P-Ch, -20V, -0.1A, Dfn | Newark Electronics |
-20V 100mA 3.8 Ohm P-ch DFN0806-3 | Future Electronics |
Trans MOSFET P-CH 20V 0.1A 3-Pin VML0806 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RV1C001ZPT2L?
Additional datasheets, footprints and schematics for RV1C001ZPT2L are listed on our Part Details page. You can also find images and similar parts to RV1C001ZPT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV1C001ZPT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV1C001ZPT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV1C001ZPT2L fall under?
The RV1C001ZPT2L is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RV1C001ZPT2L when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV1C001ZPT2L you can contact the distributor directly for product support, shipping queries etc.
Is the RV1C001ZPT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RV1C001ZPT2L have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for RV1C001ZPT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV1C001ZPT2L often in real-time on the comparison pages.
What if I can't find stock of RV1C001ZPT2L?
You can fill out our help required form which you can use to request a quote for RV1C001ZPT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.