Status: | Unknown |
---|---|
Series: | POWERVERTER Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 12VDC |
No. of Outputs | 1 Output |
Output Voltage | 120VAC |
Output Power | 1.25kW |
Product Range | POWERVERTER Series |
Length | 228.6mm |
Width | 222.3mm |
RoHS Compliant | NA |
RV 1200W 12V DC to AC Inverter with Isobar Surge UL Tested Hardwired | Tripp Lite RV1250ULHW | RS Americas |
Inverter/Charger, 12Vdc/120Vac, 1.25Kw | Newark Electronics |
1250W INVERTER CHARGER 12V DC OR 120V AC 14/55A HARDWIRE UL | Avnet America |
Where can I find additional details, specifications and documents for a RV1250ULHW?
Additional datasheets, footprints and schematics for RV1250ULHW are listed on our Part Details page. You can also find images and similar parts to RV1250ULHW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV1250ULHW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV1250ULHW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV1250ULHW fall under?
The RV1250ULHW is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to RV1250ULHW when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV1250ULHW you can contact the distributor directly for product support, shipping queries etc.
Is the RV1250ULHW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV1250ULHW have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for RV1250ULHW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV1250ULHW often in real-time on the comparison pages.
What if I can't find stock of RV1250ULHW?
You can fill out our help required form which you can use to request a quote for RV1250ULHW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.