Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 12VDC |
No. of Outputs | 1 Output, 1 |
Output Voltage | 120VAC |
Output Power | 1kW |
Length | 412.8mm |
Width | 266.7mm |
Height | 177.8mm |
RoHS Compliant | Yes |
Inverter/Charger, 1Kw, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a RV1012ULHW?
Additional datasheets, footprints and schematics for RV1012ULHW are listed on our Part Details page. You can also find images and similar parts to RV1012ULHW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV1012ULHW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV1012ULHW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV1012ULHW fall under?
The RV1012ULHW is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to RV1012ULHW when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV1012ULHW you can contact the distributor directly for product support, shipping queries etc.
Is the RV1012ULHW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RV1012ULHW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RV1012ULHW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV1012ULHW often in real-time on the comparison pages.
What if I can't find stock of RV1012ULHW?
You can fill out our help required form which you can use to request a quote for RV1012ULHW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.