Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 0.16" |
Supply Voltage Min | 207VAC |
Supply Voltage Max | 253VAC |
Operating Temperature Min | -5°C |
Electromechanical Counter, 6-Digit, Non-reset, Base mount, 230VAC, 4916 Series | Trumeter RV1-4916 | RS Americas |
Non-Reset Counter, 6-Digit, 253Vac | Newark Electronics |
Electromechanical Counter, 11 in. Wire Leads, 999800 Count | Carlton-Bates |
Where can I find additional details, specifications and documents for a RV1-4916?
Additional datasheets, footprints and schematics for RV1-4916 are listed on our Part Details page. You can also find images and similar parts to RV1-4916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV1-4916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV1-4916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV1-4916 fall under?
The RV1-4916 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to RV1-4916 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV1-4916 you can contact the distributor directly for product support, shipping queries etc.
Is the RV1-4916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV1-4916 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for RV1-4916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV1-4916 often in real-time on the comparison pages.
What if I can't find stock of RV1-4916?
You can fill out our help required form which you can use to request a quote for RV1-4916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.