Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | 24Hr |
Clock IC Type | RTC |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SON |
No. of Pins | 10Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Rtc, Spi, Rv-8564, 20Ppm, 10Son | Newark Electronics |
RTC, SPI, RV-8564, 20PPM, 10SON | element14 |
Where can I find additional details, specifications and documents for a RV-8523-C3-TA-QC-020?
Additional datasheets, footprints and schematics for RV-8523-C3-TA-QC-020 are listed on our Part Details page. You can also find images and similar parts to RV-8523-C3-TA-QC-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV-8523-C3-TA-QC-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV-8523-C3-TA-QC-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV-8523-C3-TA-QC-020 fall under?
The RV-8523-C3-TA-QC-020 is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to RV-8523-C3-TA-QC-020 when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV-8523-C3-TA-QC-020 you can contact the distributor directly for product support, shipping queries etc.
Is the RV-8523-C3-TA-QC-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV-8523-C3-TA-QC-020 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RV-8523-C3-TA-QC-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV-8523-C3-TA-QC-020 often in real-time on the comparison pages.
What if I can't find stock of RV-8523-C3-TA-QC-020?
You can fill out our help required form which you can use to request a quote for RV-8523-C3-TA-QC-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.