Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | DD |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 1.3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SON |
No. of Pins | 10Pins |
IC Interface Type | 4 Wire SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
IC Case Style | SON |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
RTC Features | Temp Sensor 8 Bytes RAM 2 Bytes EEPROM |
Supply Voltage Range | 1.3V to 5.5V |
Termination Type | Surface Mount Device |
REAL-TIME-CLOCK, SMD, SPI, 32.768KHZ | element14 |
Real-Time-Clock, Smd, Spi, 32.768Khz | Newark Electronics |
Where can I find additional details, specifications and documents for a RV-3049-C2 OPTION B?
Additional datasheets, footprints and schematics for RV-3049-C2 OPTION B are listed on our Part Details page. You can also find images and similar parts to RV-3049-C2 OPTION B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV-3049-C2 OPTION B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV-3049-C2 OPTION B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV-3049-C2 OPTION B fall under?
The RV-3049-C2 OPTION B is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to RV-3049-C2 OPTION B when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV-3049-C2 OPTION B you can contact the distributor directly for product support, shipping queries etc.
Is the RV-3049-C2 OPTION B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV-3049-C2 OPTION B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RV-3049-C2 OPTION B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV-3049-C2 OPTION B often in real-time on the comparison pages.
What if I can't find stock of RV-3049-C2 OPTION B?
You can fill out our help required form which you can use to request a quote for RV-3049-C2 OPTION B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.