Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.022ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | TSMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, Aec-Q101, N-Ch, 20V, 5A, Tsmt-6 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 20V, 5A, TSMT-6 | element14 |
Trans MOSFET N 20V �5A 8-Pin SOT-457T Emboss T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RUQ050N02FRATR?
Additional datasheets, footprints and schematics for RUQ050N02FRATR are listed on our Part Details page. You can also find images and similar parts to RUQ050N02FRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUQ050N02FRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUQ050N02FRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUQ050N02FRATR fall under?
The RUQ050N02FRATR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RUQ050N02FRATR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUQ050N02FRATR you can contact the distributor directly for product support, shipping queries etc.
Is the RUQ050N02FRATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUQ050N02FRATR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for RUQ050N02FRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUQ050N02FRATR often in real-time on the comparison pages.
What if I can't find stock of RUQ050N02FRATR?
You can fill out our help required form which you can use to request a quote for RUQ050N02FRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.