Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 300mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.7ohm |
Rds(on) Test Voltage Vgs | 4V |
Threshold Voltage Vgs | 300mV |
Power Dissipation Pd | 150mW |
Transistor Case Style | VMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 300mA |
Voltage Vgs Max | 8V |
N-Channel 20 V 1 Ohm 150 mW Surface Mount Mosfet - VMT-3 | Future Electronics |
Trans MOSFET N-CH 20V 0.3A 3-Pin VMT T/R | Avnet Asia |
MOSFET,N CH,20V,0.3A,VMT3 | Farnell |
Where can I find additional details, specifications and documents for a RUM003N02T2L?
Additional datasheets, footprints and schematics for RUM003N02T2L are listed on our Part Details page. You can also find images and similar parts to RUM003N02T2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUM003N02T2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUM003N02T2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUM003N02T2L fall under?
The RUM003N02T2L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RUM003N02T2L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUM003N02T2L you can contact the distributor directly for product support, shipping queries etc.
Is the RUM003N02T2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUM003N02T2L have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Farnell and Avnet Silica have stock available or on a lead time for RUM003N02T2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUM003N02T2L often in real-time on the comparison pages.
What if I can't find stock of RUM003N02T2L?
You can fill out our help required form which you can use to request a quote for RUM003N02T2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.