Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0258
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0411
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0342
|
488,470
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0388
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,368
in stock
|
Buy Now | |
element14
from US$0.07
|
2,368
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,368
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0449
|
810
in stock
|
Buy Now | |
Rutronik
from US$0.0304
|
-
|
Buy Now | |
Avnet America
from US$0.0327
|
-
|
Buy Now | |
Avnet Asia
from US$0.0258
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 1.2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.8 |
RDS(on)[Ω] VGS=Drive (Typ.) | 1.6 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
RUM002N02 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RUM002N02 Series 20 V 1.2 Ohm 200 mA Surface Mount N-Channel MOSFET - VMT-3 | Future Electronics |
Mosfet, N-Ch, 20V, 0.2A, Vmt | Newark Electronics |
MOSFET, N-CH, 20V, 0.2A, VMT | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CHAN.MOSFET+ESD 20V 0,2A VMT3 | Rutronik |
MOSFET,N-channel,20V,200mA,SOT723 | RS |
Trans MOSFET N-CH 20V 0.2A 3-Pin VMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a RUM002N02T2L?
Additional datasheets, footprints and schematics for RUM002N02T2L are listed on our Part Details page. You can also find images and similar parts to RUM002N02T2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUM002N02T2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUM002N02T2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUM002N02T2L fall under?
The RUM002N02T2L is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RUM002N02T2L when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUM002N02T2L you can contact the distributor directly for product support, shipping queries etc.
Is the RUM002N02T2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RUM002N02T2L have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for RUM002N02T2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUM002N02T2L often in real-time on the comparison pages.
What if I can't find stock of RUM002N02T2L?
You can fill out our help required form which you can use to request a quote for RUM002N02T2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.