Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0276
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0411
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
33,443
in stock
|
Buy Now | |
Future Electronics
from US$0.0289
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
7,708
in stock
|
Buy Now | |
element14
from US$0.06
|
7,708
in stock
|
Buy Now | |
Farnell
from US$0.06
|
7,708
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
7,108
in stock
|
Buy Now | |
Rutronik
from US$0.0276
|
-
|
Buy Now | |
Avnet America
from US$0.0294
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 50 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.4 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=Drive (Typ.) | 2.4 |
Power Dissipation (PD)[W] | 0.2 |
Drive Voltage[V] | 1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
RUC002N05 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RUC002N05 Series 50 V â–’ 200 mA 2.2 Ohm N-Channel Mosfet - SOT-23-3 (SST3) | Future Electronics |
Mosfet, N-Ch, 50V, 0.2A, Sot-23 | Newark Electronics |
MOSFET, N-CH, 50V, 0.2A, SOT-23 | element14 |
MOSFET,N-channel,50V,200mA,SOT23 | RS |
N-CH.MOSFET 0,2A 50V SOT-23 | Rutronik |
Trans MOSFET N-CH 50V 0.2A 3-Pin SST T/R | Avnet America |
Where can I find additional details, specifications and documents for a RUC002N05T116?
Additional datasheets, footprints and schematics for RUC002N05T116 are listed on our Part Details page. You can also find images and similar parts to RUC002N05T116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUC002N05T116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUC002N05T116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUC002N05T116 fall under?
The RUC002N05T116 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RUC002N05T116 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUC002N05T116 you can contact the distributor directly for product support, shipping queries etc.
Is the RUC002N05T116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RUC002N05T116 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RUC002N05T116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUC002N05T116 often in real-time on the comparison pages.
What if I can't find stock of RUC002N05T116?
You can fill out our help required form which you can use to request a quote for RUC002N05T116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.