RTW28-5R4C Batteries & Power Supplies by TDK

AC-DC CONVERTER ENCLOSED 1 O/P 151.2W 5.4A 28V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
43 units
Buy Now
Logo for element14 element14
3 units
Buy Now
Logo for Newark Electronics Newark Electronics
3 units
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Outputs 1Outputs
Output Power Max 151.2W
Output Voltage - Output 1 28V
Output Current - Output 1 5.4A
Output Voltage - Output 2 -
Output Current - Output 2 -

Alternative Descriptions

AC-DC CONVERTER, ENCLOSED, 1 O/P, 151.2W, 5.4A, 28V | element14
Ac-Dc Converter, Enclosed, 1 O/P, 151.2W, 5.4A, 28V | Newark Electronics
Switching Power Supplies AC-DC, 115-230VAC, Output 28V 5.4A, 151W | Sager
Power Supply, AC-DC, 115230VAC,Output 28V5.4A,151W | RS Americas
AC/DC Power Supply Single-OUT 28V 5.4A 151.2W | Avnet America
AC-DC, 115-230VAC, O utput 28V 5.4A, 151W | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RTW28-5R4C?

Additional datasheets, footprints and schematics for RTW28-5R4C are listed on our Part Details page. You can also find images and similar parts to RTW28-5R4C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RTW28-5R4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTW28-5R4C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RTW28-5R4C fall under?

The RTW28-5R4C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to RTW28-5R4C when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RTW28-5R4C you can contact the distributor directly for product support, shipping queries etc.

Is the RTW28-5R4C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RTW28-5R4C have stock available?

Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Sager have stock available or on a lead time for RTW28-5R4C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RTW28-5R4C often in real-time on the comparison pages.

What if I can't find stock of RTW28-5R4C?

You can fill out our help required form which you can use to request a quote for RTW28-5R4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay