Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 3.2A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.125ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 1W |
Transistor Case Style | TSMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | -3A |
Pulse Current Idm | 12A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | -20V |
Voltage Vgs Max | -12V |
Voltage Vgs Rds on Measurement | 2.5V |
Voltage Vgs th Max | -2V |
Voltage Vgs th Min | -0.7V |
P-Channel 1 W -20 V 125 mOhm Surface Mount 2.5 V Drive MosFet - TSMT-3 | Future Electronics |
MOSFET, P, 20V, 3A | element14 |
Mosfet, P, 20V, 3A | Newark Electronics |
Trans MOSFET P-CH 20V 3A 3-Pin TSMT T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RTR030P02TL?
Additional datasheets, footprints and schematics for RTR030P02TL are listed on our Part Details page. You can also find images and similar parts to RTR030P02TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTR030P02TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTR030P02TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTR030P02TL fall under?
The RTR030P02TL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTR030P02TL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTR030P02TL you can contact the distributor directly for product support, shipping queries etc.
Is the RTR030P02TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTR030P02TL have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for RTR030P02TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTR030P02TL often in real-time on the comparison pages.
What if I can't find stock of RTR030P02TL?
You can fill out our help required form which you can use to request a quote for RTR030P02TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.