Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 45V |
On Resistance Rds(on) | 0.048ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 1W |
Transistor Case Style | TSMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, AEC-Q101, N-CH, 45V, 3A, TSMT-3 | element14 |
Mosfet, Aec-Q101, N-Ch, 45V, 3A, Tsmt-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a RTR030N05FRATL?
Additional datasheets, footprints and schematics for RTR030N05FRATL are listed on our Part Details page. You can also find images and similar parts to RTR030N05FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTR030N05FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTR030N05FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTR030N05FRATL fall under?
The RTR030N05FRATL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTR030N05FRATL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTR030N05FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RTR030N05FRATL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTR030N05FRATL have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RTR030N05FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTR030N05FRATL often in real-time on the comparison pages.
What if I can't find stock of RTR030N05FRATL?
You can fill out our help required form which you can use to request a quote for RTR030N05FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.