Status: | Unknown |
---|---|
Series: | 5V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 36V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | WDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a RTQ2569-50GQW-QA?
Additional datasheets, footprints and schematics for RTQ2569-50GQW-QA are listed on our Part Details page. You can also find images and similar parts to RTQ2569-50GQW-QA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTQ2569-50GQW-QA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTQ2569-50GQW-QA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTQ2569-50GQW-QA fall under?
The RTQ2569-50GQW-QA is listed under Richtek Technology Corp Parts.
Can I view similar or alternative parts?
You can view similar parts to RTQ2569-50GQW-QA when available in the Richtek Technology Corp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTQ2569-50GQW-QA you can contact the distributor directly for product support, shipping queries etc.
Is the RTQ2569-50GQW-QA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTQ2569-50GQW-QA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RTQ2569-50GQW-QA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTQ2569-50GQW-QA often in real-time on the comparison pages.
What if I can't find stock of RTQ2569-50GQW-QA?
You can fill out our help required form which you can use to request a quote for RTQ2569-50GQW-QA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.