Status: | Unknown |
---|---|
Series: | Adj 3A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.1V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5.5V |
Output Current | 3A |
Dropout Voltage Vdo | 110mV |
LDO Regulator Case Style | WQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RTQ2503SGQW?
Additional datasheets, footprints and schematics for RTQ2503SGQW are listed on our Part Details page. You can also find images and similar parts to RTQ2503SGQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTQ2503SGQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTQ2503SGQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTQ2503SGQW fall under?
The RTQ2503SGQW is listed under Richtek Technology Corp Parts.
Can I view similar or alternative parts?
You can view similar parts to RTQ2503SGQW when available in the Richtek Technology Corp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTQ2503SGQW you can contact the distributor directly for product support, shipping queries etc.
Is the RTQ2503SGQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTQ2503SGQW have stock available?
Authorised distributors including Farnell Contract and element14 have stock available or on a lead time for RTQ2503SGQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTQ2503SGQW often in real-time on the comparison pages.
What if I can't find stock of RTQ2503SGQW?
You can fill out our help required form which you can use to request a quote for RTQ2503SGQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.