RTQ2130B-50GQW-QT Richtek Technology Corp Parts by Richtek Technology Corp

DC/DC CONV SYNC BUCK 2.1MHZ 125DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.82

Distributor Stock
Logo for Farnell
Farnell
from US$3.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 36V
DC / DC Converter IC Case WDFN
No. of Pins 8Pins
Output Current 700mA
Output Voltage Nom. 5V
Switching Frequency 2.1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Dc/Dc Conv, Sync Buck, 2.1Mhz, 125Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RTQ2130B-50GQW-QT?

Additional datasheets, footprints and schematics for RTQ2130B-50GQW-QT are listed on our Part Details page. You can also find images and similar parts to RTQ2130B-50GQW-QT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RTQ2130B-50GQW-QT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTQ2130B-50GQW-QT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RTQ2130B-50GQW-QT fall under?

The RTQ2130B-50GQW-QT is listed under Richtek Technology Corp Parts.

Can I view similar or alternative parts?

You can view similar parts to RTQ2130B-50GQW-QT when available in the Richtek Technology Corp Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RTQ2130B-50GQW-QT you can contact the distributor directly for product support, shipping queries etc.

Is the RTQ2130B-50GQW-QT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RTQ2130B-50GQW-QT have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for RTQ2130B-50GQW-QT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RTQ2130B-50GQW-QT often in real-time on the comparison pages.

What if I can't find stock of RTQ2130B-50GQW-QT?

You can fill out our help required form which you can use to request a quote for RTQ2130B-50GQW-QT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay