Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.038ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | TSMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
On State Resistance @ Vgs = 2.5V | 55mohm |
On State Resistance @ Vgs = 4.5V | 38mohm |
Pulse Current Idm | 15A |
Termination Type | Surface Mount Device |
Transistor Type | Protected MOSFET |
Voltage Vds Typ | 30V |
Voltage Vgs Rds on Measurement | 4.5V |
Voltage Vgs th Max | 1.5V |
Voltage Vgs th Min | 500mV |
N-CH 30V 3,5A 38mOhm@4,5V TSMT6 | Rutronik |
RTQ035N03 Series 30 V 54 mOhm 3.5 A 2.5 V Drive N-Channel Mosfet - TSMT6 | Future Electronics |
MOSFET, N, 30V, 3.5A | element14 |
Where can I find additional details, specifications and documents for a RTQ035N03TR?
Additional datasheets, footprints and schematics for RTQ035N03TR are listed on our Part Details page. You can also find images and similar parts to RTQ035N03TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTQ035N03TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTQ035N03TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTQ035N03TR fall under?
The RTQ035N03TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTQ035N03TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTQ035N03TR you can contact the distributor directly for product support, shipping queries etc.
Is the RTQ035N03TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTQ035N03TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Future Electronics and element14 have stock available or on a lead time for RTQ035N03TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTQ035N03TR often in real-time on the comparison pages.
What if I can't find stock of RTQ035N03TR?
You can fill out our help required form which you can use to request a quote for RTQ035N03TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.