Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,068
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,514
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,068
in stock
|
Buy Now | |
element14
from US$0.17
|
2,068
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5V-drive type |
Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.138 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.094 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.089 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.138 |
Total gate charge Qg[nC] | 2.4 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RTQ020N03 Data Sheet |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N, Vgs -2.5V | Newark Electronics |
MOSFET, N, VGS -2.5V | element14 |
Trans MOSFET N-CH 30V 2A 6-Pin TSMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a RTQ020N03TR?
Additional datasheets, footprints and schematics for RTQ020N03TR are listed on our Part Details page. You can also find images and similar parts to RTQ020N03TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTQ020N03TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTQ020N03TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTQ020N03TR fall under?
The RTQ020N03TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTQ020N03TR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTQ020N03TR you can contact the distributor directly for product support, shipping queries etc.
Is the RTQ020N03TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RTQ020N03TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RTQ020N03TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTQ020N03TR often in real-time on the comparison pages.
What if I can't find stock of RTQ020N03TR?
You can fill out our help required form which you can use to request a quote for RTQ020N03TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.