Status: | Unknown |
---|---|
Series: | RTO2000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | RTO2000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 4GHz |
Sampling Rate | 20GSPS |
Display Memory Depth | 200 Mpts |
Calculated Rise Time | 100ps |
Scope Display Type | WXGA Touch Screen LCD Color |
Osc, 4Ch, 4Ghz, 20Gsps, 100Ps | Newark Electronics |
Where can I find additional details, specifications and documents for a RTO2044?
Additional datasheets, footprints and schematics for RTO2044 are listed on our Part Details page. You can also find images and similar parts to RTO2044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTO2044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO2044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTO2044 fall under?
The RTO2044 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTO2044 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTO2044 you can contact the distributor directly for product support, shipping queries etc.
Is the RTO2044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTO2044 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RTO2044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTO2044 often in real-time on the comparison pages.
What if I can't find stock of RTO2044?
You can fill out our help required form which you can use to request a quote for RTO2044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.