Status: | Unknown |
---|---|
Series: | RTO2000 Series |
RoHS: | Unknown |
Prices starting from US$28,705.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$28,705.00
|
No stock
|
Buy Now |
Product Range | RTO2000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 2GHz |
Sampling Rate | 10GSPS |
Display Memory Depth | 100 Mpts |
Calculated Rise Time | 175ps |
Scope Display Type | WXGA Touch Screen LCD Color |
Osc, 2Ch, 2Ghz, 10Gsps, 175Ps | Newark Electronics |
Where can I find additional details, specifications and documents for a RTO2022.22?
Additional datasheets, footprints and schematics for RTO2022.22 are listed on our Part Details page. You can also find images and similar parts to RTO2022.22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTO2022.22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO2022.22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTO2022.22 fall under?
The RTO2022.22 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTO2022.22 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTO2022.22 you can contact the distributor directly for product support, shipping queries etc.
Is the RTO2022.22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTO2022.22 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RTO2022.22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTO2022.22 often in real-time on the comparison pages.
What if I can't find stock of RTO2022.22?
You can fill out our help required form which you can use to request a quote for RTO2022.22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.