Status: | Unknown |
---|---|
Series: | RTO2000 Series |
RoHS: | Unknown |
Prices starting from US$32,190.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$32,190.00
|
No stock
|
Buy Now |
Product Range | RTO2000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 10GSPS |
Display Memory Depth | 200 Mpts |
Calculated Rise Time | 350ps |
Scope Display Type | WXGA Touch Screen LCD Color |
Osc, 4Ch, 1Ghz, 10Gsps, 350Ps | Newark Electronics |
Where can I find additional details, specifications and documents for a RTO2014.14?
Additional datasheets, footprints and schematics for RTO2014.14 are listed on our Part Details page. You can also find images and similar parts to RTO2014.14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTO2014.14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO2014.14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTO2014.14 fall under?
The RTO2014.14 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTO2014.14 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTO2014.14 you can contact the distributor directly for product support, shipping queries etc.
Is the RTO2014.14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTO2014.14 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RTO2014.14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTO2014.14 often in real-time on the comparison pages.
What if I can't find stock of RTO2014.14?
You can fill out our help required form which you can use to request a quote for RTO2014.14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.