Status: | Unknown |
---|---|
Series: | RTM3000 Series |
RoHS: | Unknown |
Kit Contents | RTM3002 2CH Oscilloscope/RTM-B2210 1GHZ BW Upgrade/RTM-B1 MSO/RTMB6 ARB Generator/RTM-PK1 App Bundle |
---|---|
Product Range | RTM3000 Series |
SVHC | No SVHC (07-Jul-2017) |
Manufacturer Warranty | 3 Years |
RSCAL(1742864) RTM3000 1 GHz, 2ch | RS |
DIGITAL OSCILLOSCOPE, 2-CH, 1 GHZ | element14 |
Rohde & Schwarz Oscilloscope Complete Bundle RTM3000 MSO / MDO 2x 1GHz 5GSPS USB / Ethernet | Distrelec |
Where can I find additional details, specifications and documents for a RTM3K-COM2?
Additional datasheets, footprints and schematics for RTM3K-COM2 are listed on our Part Details page. You can also find images and similar parts to RTM3K-COM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM3K-COM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM3K-COM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM3K-COM2 fall under?
The RTM3K-COM2 is listed under Test Equipment > Oscilloscopes > Oscilloscope Kits.
Can I view similar or alternative parts?
You can view similar parts to RTM3K-COM2 when available in the Oscilloscope Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM3K-COM2 you can contact the distributor directly for product support, shipping queries etc.
Is the RTM3K-COM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM3K-COM2 have stock available?
Authorised distributors including RS, element14, Distrelec and Farnell have stock available or on a lead time for RTM3K-COM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM3K-COM2 often in real-time on the comparison pages.
What if I can't find stock of RTM3K-COM2?
You can fill out our help required form which you can use to request a quote for RTM3K-COM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.