Status: | Unknown |
---|---|
Series: | RTM3000 Series |
RoHS: | Unknown |
Product Range | RTM3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 350MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 40 Mpts |
Calculated Rise Time | 1ns |
Manufacturer Warranty | 3 Years |
Rohde & Schwarz Oscilloscope RTM3000 MSO / MDO 4x 350MHz 5GSPS USB / Ethernet | Distrelec |
RTM3000 Oscilloscope, 350 MHz, 4ch | RS |
Digital Osc, 350Mhz, 4+16 Ch, 3Year | Newark Electronics |
Where can I find additional details, specifications and documents for a RTM3K-34?
Additional datasheets, footprints and schematics for RTM3K-34 are listed on our Part Details page. You can also find images and similar parts to RTM3K-34 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM3K-34 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM3K-34 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM3K-34 fall under?
The RTM3K-34 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTM3K-34 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM3K-34 you can contact the distributor directly for product support, shipping queries etc.
Is the RTM3K-34 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM3K-34 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics and TestEquity have stock available or on a lead time for RTM3K-34.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM3K-34 often in real-time on the comparison pages.
What if I can't find stock of RTM3K-34?
You can fill out our help required form which you can use to request a quote for RTM3K-34 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.