Status: | Unknown |
---|---|
Series: | RTM3000 Series |
RoHS: | Unknown |
Product Range | RTM3000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 1GHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 40 Mpts |
Calculated Rise Time | 350ps |
Manufacturer Warranty | 3 Years |
Rohde & Schwarz Oscilloscope RTM3000 MSO / MDO 2x 1GHz 5GSPS USB / Ethernet | Distrelec |
RTM3000 Oscilloscope, 1 GHz, 2ch | RS |
Digital Osc, 1Ghz, 2+16 Ch, 3Year | Newark Electronics |
Where can I find additional details, specifications and documents for a RTM3K-102?
Additional datasheets, footprints and schematics for RTM3K-102 are listed on our Part Details page. You can also find images and similar parts to RTM3K-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM3K-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM3K-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM3K-102 fall under?
The RTM3K-102 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTM3K-102 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM3K-102 you can contact the distributor directly for product support, shipping queries etc.
Is the RTM3K-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM3K-102 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics and TestEquity have stock available or on a lead time for RTM3K-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM3K-102 often in real-time on the comparison pages.
What if I can't find stock of RTM3K-102?
You can fill out our help required form which you can use to request a quote for RTM3K-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.