Status: | Unknown |
---|---|
Series: | RTM3000 Series |
RoHS: | Unknown |
Accessory Type | 500MHz Bandwidth Upgrade |
---|---|
For Use With | R&S RTM3004 Oscilloscopes |
Product Range | RTM3000 Series |
SVHC | No SVHC (07-Jul-2017) |
Manufacturer Warranty | 1 Year |
RTM3000 Bandwidth Upgrade 500 MHz, 4ch | RS |
BANDWIDTH UPGRADE, 500MHZ, OSCILLOSCOPE | Farnell |
Bandwidth Upgrade, 500Mhz, Oscilloscope | Newark Electronics |
Rohde & Schwarz Bandwidth Upgrade 500 MHz, 4ch - R&S RTM3004 Oscilloscope | Distrelec |
Where can I find additional details, specifications and documents for a RTM-B245?
Additional datasheets, footprints and schematics for RTM-B245 are listed on our Part Details page. You can also find images and similar parts to RTM-B245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM-B245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM-B245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM-B245 fall under?
The RTM-B245 is listed under Test Equipment > Test Equipment Accessories > Test Equipment License Key Upgrades.
Can I view similar or alternative parts?
You can view similar parts to RTM-B245 when available in the Test Equipment License Key Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM-B245 you can contact the distributor directly for product support, shipping queries etc.
Is the RTM-B245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM-B245 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for RTM-B245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM-B245 often in real-time on the comparison pages.
What if I can't find stock of RTM-B245?
You can fill out our help required form which you can use to request a quote for RTM-B245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.