Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
2.5V-drive type |
Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.18 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.11 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.1 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.18 |
Total gate charge Qg[nC] | 4.9 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RTL020P02FRA Data Sheet |
Characteristics Data |
---|
RTL020P02FRA ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, P-Ch, -20V, -2A, Tumt6 | Newark Electronics |
MOSFET Transistor P-Channel 2.5V Drive -2A 6-Pin TUMT T/R | Avnet America |
MOSFET, AEC-Q101, P-CH, -20V, -2A, TUMT6 | element14 |
Where can I find additional details, specifications and documents for a RTL020P02FRATR?
Additional datasheets, footprints and schematics for RTL020P02FRATR are listed on our Part Details page. You can also find images and similar parts to RTL020P02FRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTL020P02FRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTL020P02FRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTL020P02FRATR fall under?
The RTL020P02FRATR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTL020P02FRATR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTL020P02FRATR you can contact the distributor directly for product support, shipping queries etc.
Is the RTL020P02FRATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RTL020P02FRATR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RTL020P02FRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTL020P02FRATR often in real-time on the comparison pages.
What if I can't find stock of RTL020P02FRATR?
You can fill out our help required form which you can use to request a quote for RTL020P02FRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.