Status: | Unknown |
---|---|
Series: | Scope Rider RTH Series |
RoHS: | Unknown |
Product Range | Scope Rider RTH Series |
---|---|
Scope Channels | 2+8 Channel |
Bandwidth | 500MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 700ps |
Scope Display Type | TFT LCD Colour |
Kit Contents | MSO Oscilloscope DMM Voltage Probe Test Lead Lithium-Ion Battery Pack Power Supply Manual |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (20-Jun-2016) |
Plug Type | - |
RTH Handheld Oscilloscope, 500 MHz, 2ch | RS |
Rohde & Schwarz Handheld Oscilloscope, 2x 500MHz, 5GSPS | Distrelec |
MSO OSC, 500MHZ, 2 ANALOG/8DIGI. | Farnell |
Where can I find additional details, specifications and documents for a RTH1052MSO?
Additional datasheets, footprints and schematics for RTH1052MSO are listed on our Part Details page. You can also find images and similar parts to RTH1052MSO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTH1052MSO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTH1052MSO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTH1052MSO fall under?
The RTH1052MSO is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to RTH1052MSO when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTH1052MSO you can contact the distributor directly for product support, shipping queries etc.
Is the RTH1052MSO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTH1052MSO have stock available?
Authorised distributors including RS, element14, Distrelec, TestEquity and Farnell have stock available or on a lead time for RTH1052MSO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTH1052MSO often in real-time on the comparison pages.
What if I can't find stock of RTH1052MSO?
You can fill out our help required form which you can use to request a quote for RTH1052MSO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.