RTH1034 Part Information
Details for RTH1034 by Rohde & Schwarz
Test Equipment>Oscilloscopes>Hand Held Oscilloscopes
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3028.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Scope Rider RTH Series |
Scope Channels | 4 Channel |
Bandwidth | 350MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 1ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | Oscilloscope Voltage Probe Test Lead Lithium-Ion Battery Pack Power Supply Manual |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (20-Jun-2016) |
Plug Type | - |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a RTH1034?
Additional datasheets, footprints and schematics for RTH1034 are listed in our Part Details tab. You can also find the RTH1034 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTH1034 in the Pricing & Inventory tab next to part details. You can view RTH1034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTH1034 fall under?
The RTH1034 is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to RTH1034 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTH1034 you can contact the distributor directly for product support, shipping queries etc.
Is the RTH1034 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for RTH1034 have stock available?
There is no stock from authorised distributors for RTH1034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTH1034 often in real-time on the comparison pages.
What if I can't find stock of RTH1034?
You can fill out our help required form which you can use to request a quote for RTH1034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.