Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 200MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 500 kpts |
Calculated Rise Time | 1.75ns |
Scope Display Type | TFT LCD Color |
Oscilloscope, 2-Ch, 5Gsps, 200Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a RTH1002/B222-DEMO?
Additional datasheets, footprints and schematics for RTH1002/B222-DEMO are listed on our Part Details page. You can also find images and similar parts to RTH1002/B222-DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTH1002/B222-DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTH1002/B222-DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTH1002/B222-DEMO fall under?
The RTH1002/B222-DEMO is listed under Test & Measurement > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to RTH1002/B222-DEMO when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTH1002/B222-DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the RTH1002/B222-DEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTH1002/B222-DEMO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RTH1002/B222-DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTH1002/B222-DEMO often in real-time on the comparison pages.
What if I can't find stock of RTH1002/B222-DEMO?
You can fill out our help required form which you can use to request a quote for RTH1002/B222-DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.