Status: | Unknown |
---|---|
Series: | RTF4 Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +150°C |
Resistance | 100ohm |
Product Range | RTF4 Series |
SVHC | No SVHC (15-Jan-2018) |
Lead Length | 2m |
Measuring Range | -50°C to +150°C |
Thermocouple Type | Pt100 |
SENSOR, PT100, PATCH, 4X5MM, 2M | element14 |
Sensor, Pt100, Patch | Newark Electronics |
Where can I find additional details, specifications and documents for a RTF4-2/NAH?
Additional datasheets, footprints and schematics for RTF4-2/NAH are listed on our Part Details page. You can also find images and similar parts to RTF4-2/NAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTF4-2/NAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTF4-2/NAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTF4-2/NAH fall under?
The RTF4-2/NAH is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RTF4-2/NAH when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTF4-2/NAH you can contact the distributor directly for product support, shipping queries etc.
Is the RTF4-2/NAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTF4-2/NAH have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RTF4-2/NAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTF4-2/NAH often in real-time on the comparison pages.
What if I can't find stock of RTF4-2/NAH?
You can fill out our help required form which you can use to request a quote for RTF4-2/NAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.