Status: | Unknown |
---|---|
Series: | RTE Series |
RoHS: | Compliant |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.20
|
1,250
in stock
|
Buy Now | |
TTI Europe
from US$1.94
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
4
in stock
|
Buy Now | |
Rutronik
from US$2.40
|
-
|
Buy Now | |
Future Electronics
from US$2.22
|
-
|
Buy Now | |
Sager
from US$2.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | RTE Series |
---|---|
Switch Mounting | Surface Mount |
No. of Switch Positions | 10 Position |
Switching Voltage | 30V |
Output Code | BCD |
Switching Current | 100mA |
Switch Construction | Unsealed |
RoHS Compliant | Yes |
DIP ROT SW SP10T 0.1A 30V | TTI Europe |
C&K SWITCH ROTARY DIP BCD 100MA 30V | Distrelec |
Coded Rotary Sw 10 Flush Scrdrv 0.1A 30Vdc Lw Pro |C&k Components RTE1000G14 | Newark Electronics |
Encoding switch | Transfer Multisort Elektronik |
ROTARY DIP SWITCH, SMD, 10 POS | Rutronik |
RTE Series SP10T 0.1 A 30 VDC Gull Wing Low Profile Rotary DIP Switch | Future Electronics |
Coded Rotary Switches 10 FLUSH SCRDRV 0.1A 30VDC LW PRO DIP SW | Sager |
RTE1000G14 | Boersig |
Where can I find additional details, specifications and documents for a RTE1000G14?
Additional datasheets, footprints and schematics for RTE1000G14 are listed on our Part Details page. You can also find images and similar parts to RTE1000G14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE1000G14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE1000G14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE1000G14 fall under?
The RTE1000G14 is listed under Switches & Relays > Switches > Rotary Switches > Rotary Coded Switches.
Can I view similar or alternative parts?
You can view similar parts to RTE1000G14 when available in the Rotary Coded Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE1000G14 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE1000G14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RTE1000G14 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for RTE1000G14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE1000G14 often in real-time on the comparison pages.
What if I can't find stock of RTE1000G14?
You can fill out our help required form which you can use to request a quote for RTE1000G14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.