RTD34005 Part Information

Details for RTD34005 by TE Connectivity

Electronic & Electrical Components>Switches Relays & Solenoids>Relays

Part Downloads

Featured content from Farnell

Part Specifications

Contact Configuration SPST-NO
Coil Voltage 5VDC
Contact Current 16A
Product Range RT1 Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 250V
Relay Terminals Solder
Contact Voltage VDC -
Contact Material Silver Nickel
Coil Resistance 62ohm
Approvals & Standards CSA UL
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes | Newark Electronics
  • Electromechanical Relay SPST-NO 16A 5VDC 62Ohm Through Hole | Avnet America
  • Relay, RTD34005 | Allied Electronics & Automation
  • RTD34005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating Class: 400 – 500 mW Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Standard Monostable, DC 400 – 500 mW 403 mW | Power Relay | Part Number: RTD34005 | Internal Number: 8-1393238-3 | TE Connectivity | TE Store
  • POWER RELAY 5V 16A 1NO THT | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RTD34005?

Additional datasheets, footprints and schematics for RTD34005 are listed in our Part Details tab. You can also find the RTD34005 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RTD34005 in the Pricing & Inventory tab next to part details. You can view RTD34005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RTD34005 fall under?

The RTD34005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to RTD34005 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RTD34005 you can contact the distributor directly for product support, shipping queries etc.

Is the RTD34005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for RTD34005 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, TE Store and TTI Europe have stock available or on a lead time for RTD34005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RTD34005 often in real-time on the comparison pages.

What if I can't find stock of RTD34005?

You can fill out our help required form which you can use to request a quote for RTD34005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for RTD34005

Loading...
Loading Results for RTD34005