Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.41
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
Coil Current | 16.7mA |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 400mW |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 29mm |
External Width | 29mm |
Lead Spacing | 5.0mm |
Nom Operating Power | 400mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power - General Purpose |
Release Time | 3ms |
Row Pitch | 7.5mm |
POWER RELAY 24V 16A 1CO THT | TTI Europe |
16A SPCO 5MM RT RELAY 24V | RS |
RTD14024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RTD14-024 | Internal Number: 6-1393238-8 | Alias Number: RTD14024 | TE Connectivity | TE Store |
General Purpose Relays RTD14024 | Rapid Electronics |
Shrack, 16A SPCO 5MM RT RELAY 24V | TE Connectivity RTD14024 | RS Americas |
Rtd14024 |Schrack Te Connectivity RTD14024 | Newark Electronics |
Power Relay 1 Form C (CO) 250VAC 24VDC 16A Through Hole | Avnet America |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTD14024?
Additional datasheets, footprints and schematics for RTD14024 are listed on our Part Details page. You can also find images and similar parts to RTD14024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD14024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD14024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD14024 fall under?
The RTD14024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTD14024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD14024 you can contact the distributor directly for product support, shipping queries etc.
Is the RTD14024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTD14024 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Rapid Electronics and RS Americas have stock available or on a lead time for RTD14024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD14024 often in real-time on the comparison pages.
What if I can't find stock of RTD14024?
You can fill out our help required form which you can use to request a quote for RTD14024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.