Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
4,105
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
59,080
in stock
|
Buy Now | |
TE Store
from US$5.43
|
20,493
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
1,955
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
1,920
in stock
|
Buy Now | |
Chip One Stop
from US$2.63
|
1,920
in stock
|
Buy Now | |
RS Americas
from US$2.32
|
40
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
20
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA KEMA-KEUR SEMKO SETI VDE |
Approval Category | UL Recognised |
Coil Current | 33.3mA |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 16A |
Contact Current DC Max | 20A |
Contact Current Max | 16A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 5mm |
Relay Type | Power |
POWER RELAY 12V 16A 1CO THT | TTI Europe |
RTD14012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RTD14-012 | Internal Number: 6-1393238-2 | Alias Number: AMP-6-1393238-2 | TE Connectivity | TE Store |
SPCO PCB power relay,16A 12Vdc coil | RS |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Rtd14012 Rohs Compliant: Yes |Schrack Te Connectivity RTD14012 | Newark Electronics |
Shrack, SPCO PCB power relay,16A 12Vdc coil | TE Connectivity RTD14012 | RS Americas |
Electromechanical Relay SPDT 16A 12VDC 360Ohm Through Hole | Avnet America |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTD14012?
Additional datasheets, footprints and schematics for RTD14012 are listed on our Part Details page. You can also find images and similar parts to RTD14012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD14012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD14012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD14012 fall under?
The RTD14012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTD14012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD14012 you can contact the distributor directly for product support, shipping queries etc.
Is the RTD14012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTD14012 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Rapid Electronics and Newark Electronics have stock available or on a lead time for RTD14012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD14012 often in real-time on the comparison pages.
What if I can't find stock of RTD14012?
You can fill out our help required form which you can use to request a quote for RTD14012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.