Status: | Unknown |
---|---|
Series: | RTC1000 Series |
RoHS: | Unknown |
Product Range | RTC1000 Series |
---|---|
Scope Channels | 2+8 Channel |
Bandwidth | 50MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 7ns |
Scope Display Type | VGA Touch Screen LCD Colour |
Kit Contents | RTC1002 DSO with RTC-B1 MSO/RT-ZP03 Passive Probe/Power Cord/RT-ZA11 Adapter BNC/Banana/Manual |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (07-Jul-2017) |
Plug Type | - |
DIGITAL OSC, MSO, 50MHZ, 2+8 CH, 3YEAR. | element14 |
Where can I find additional details, specifications and documents for a RTC1002 + RTC-B1 (RTC1K-52M)?
Additional datasheets, footprints and schematics for RTC1002 + RTC-B1 (RTC1K-52M) are listed on our Part Details page. You can also find images and similar parts to RTC1002 + RTC-B1 (RTC1K-52M) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTC1002 + RTC-B1 (RTC1K-52M) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTC1002 + RTC-B1 (RTC1K-52M) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTC1002 + RTC-B1 (RTC1K-52M) fall under?
The RTC1002 + RTC-B1 (RTC1K-52M) is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to RTC1002 + RTC-B1 (RTC1K-52M) when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTC1002 + RTC-B1 (RTC1K-52M) you can contact the distributor directly for product support, shipping queries etc.
Is the RTC1002 + RTC-B1 (RTC1K-52M) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTC1002 + RTC-B1 (RTC1K-52M) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RTC1002 + RTC-B1 (RTC1K-52M).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTC1002 + RTC-B1 (RTC1K-52M) often in real-time on the comparison pages.
What if I can't find stock of RTC1002 + RTC-B1 (RTC1K-52M)?
You can fill out our help required form which you can use to request a quote for RTC1002 + RTC-B1 (RTC1K-52M) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.