Status: | Unknown |
---|---|
Series: | RTC1000 Series |
RoHS: | Unknown |
Product Range | RTC1000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 50MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 7ns |
Scope Display Type | VGA Touch Screen LCD Color |
Dso, 2 Ch, 2Gsps, 50Mhz, 7Ns, 2Mpts | Newark Electronics |
Where can I find additional details, specifications and documents for a RTC1002?
Additional datasheets, footprints and schematics for RTC1002 are listed on our Part Details page. You can also find images and similar parts to RTC1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTC1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTC1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTC1002 fall under?
The RTC1002 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTC1002 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTC1002 you can contact the distributor directly for product support, shipping queries etc.
Is the RTC1002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTC1002 have stock available?
Authorised distributors including Newark Electronics and TestEquity have stock available or on a lead time for RTC1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTC1002 often in real-time on the comparison pages.
What if I can't find stock of RTC1002?
You can fill out our help required form which you can use to request a quote for RTC1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.