Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | - |
---|---|
Case Colour | - |
For Use With | RTC1002 Digital Oscilloscope |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Manufacturer Warranty | 1 Year |
Cover | Transfer Multisort Elektronik |
RTC1000 Carrying Case | RS |
SOFT CARRYING BAG, OSCILLOSCOPE | element14 |
Rohde & Schwarz Carrying Case, RTC1000 Oscilloscope | Distrelec |
Where can I find additional details, specifications and documents for a RTC-Z3?
Additional datasheets, footprints and schematics for RTC-Z3 are listed on our Part Details page. You can also find images and similar parts to RTC-Z3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTC-Z3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTC-Z3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTC-Z3 fall under?
The RTC-Z3 is listed under Test Equipment > Test Equipment Accessories > Test Equipment Carrying Cases & Holsters.
Can I view similar or alternative parts?
You can view similar parts to RTC-Z3 when available in the Test Equipment Carrying Cases & Holsters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTC-Z3 you can contact the distributor directly for product support, shipping queries etc.
Is the RTC-Z3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTC-Z3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Distrelec and TestEquity have stock available or on a lead time for RTC-Z3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTC-Z3 often in real-time on the comparison pages.
What if I can't find stock of RTC-Z3?
You can fill out our help required form which you can use to request a quote for RTC-Z3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.