Status: | Unknown |
---|---|
Series: | RTC1000 Series |
RoHS: | Unknown |
Accessory Type | 100MHz Bandwidth Upgrade |
---|---|
For Use With | R&S RTC1002 Digital Oscilloscopes |
Product Range | RTC1000 Series |
SVHC | No SVHC (07-Jul-2017) |
Manufacturer Warranty | 1 Year |
BANDWIDTH UPGRADE, DIGITAL OSC, 100MHZ | Farnell |
RTC1000 Bandwidth Upgrade 100 MHz | RS |
Bandwidth Upgrade, Digital Osc, 100Mhz | Newark Electronics |
Rohde & Schwarz Bandwidth Upgrade 100 MHz | Distrelec |
Where can I find additional details, specifications and documents for a RTC-B221?
Additional datasheets, footprints and schematics for RTC-B221 are listed on our Part Details page. You can also find images and similar parts to RTC-B221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTC-B221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTC-B221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTC-B221 fall under?
The RTC-B221 is listed under Test Equipment > Test Equipment Accessories > Test Equipment License Key Upgrades.
Can I view similar or alternative parts?
You can view similar parts to RTC-B221 when available in the Test Equipment License Key Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTC-B221 you can contact the distributor directly for product support, shipping queries etc.
Is the RTC-B221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTC-B221 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Distrelec have stock available or on a lead time for RTC-B221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTC-B221 often in real-time on the comparison pages.
What if I can't find stock of RTC-B221?
You can fill out our help required form which you can use to request a quote for RTC-B221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.