Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.37
|
677
in stock
|
Buy Now | |
element14
from US$3.29
|
953
in stock
|
Buy Now | |
Farnell
from US$3.14
|
953
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$4.58
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.99
|
-
|
Buy Now | |
RS Americas
from US$5.24
|
-
|
Buy Now | |
TTI Europe
from US$2.40
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 576ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 250mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 3.5mm |
Must Actuate Voltage | 9V |
Must Release Voltage | 1.2V |
Nom Operating Power | 250mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
RELAY, SPDT, 250VAC, 10A | element14 |
SPCO PCB power relay,10A 12Vdc/20.8mA | RS |
Rtb74012 |Te Connectivity RTB74012 | Newark Electronics |
Power Relay SPDT 400VAC 12VDC Through Hole Box/Tube | Avnet America |
Shrack, SPCO PCB power relay,10A 12Vdc/20.8mA | TE Connectivity RTB74012 | RS Americas |
POWER RELAY 12V 10A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RTB74012?
Additional datasheets, footprints and schematics for RTB74012 are listed on our Part Details page. You can also find images and similar parts to RTB74012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB74012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB74012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB74012 fall under?
The RTB74012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB74012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB74012 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB74012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB74012 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for RTB74012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB74012 often in real-time on the comparison pages.
What if I can't find stock of RTB74012?
You can fill out our help required form which you can use to request a quote for RTB74012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.