Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 100ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 250mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 3.5mm |
Must Actuate Voltage | 3.7V |
Must Release Voltage | 0.5V |
Nom Operating Power | 250mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
General Purpose Relays RTB74005 | Rapid Electronics |
SPCO PCB mount power relay,10A 5Vdc/50mA | RS |
RTB74005 | Avnet America |
Shrack, SPDT sensitive RT1 PCB relay, 10A 5Vdc | TE Connectivity RTB74005 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RTB74005?
Additional datasheets, footprints and schematics for RTB74005 are listed on our Part Details page. You can also find images and similar parts to RTB74005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB74005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB74005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB74005 fall under?
The RTB74005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB74005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB74005 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB74005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB74005 have stock available?
Authorised distributors including Rapid Electronics, RS, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for RTB74005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB74005 often in real-time on the comparison pages.
What if I can't find stock of RTB74005?
You can fill out our help required form which you can use to request a quote for RTB74005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.