Status: | Unknown |
---|---|
Series: | RTB2000 Series |
RoHS: | Unknown |
Product Range | RTB2000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 70MHz |
Sampling Rate | 1.25GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 5ns |
Scope Display Type | TFT LCD Color |
Rohde & Schwarz Oscilloscope RTB2000 DSO 2x 70MHz 1.25GSPS USB / Ethernet | Distrelec |
RTB2002 Oscilloscope, 70 MHz, 2ch | RS |
Digital Storage Osc, 70Mhz, 2-Ch, 3Year | Newark Electronics |
Where can I find additional details, specifications and documents for a RTB2K-72?
Additional datasheets, footprints and schematics for RTB2K-72 are listed on our Part Details page. You can also find images and similar parts to RTB2K-72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB2K-72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB2K-72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB2K-72 fall under?
The RTB2K-72 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTB2K-72 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB2K-72 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB2K-72 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB2K-72 have stock available?
Authorised distributors including Distrelec, RS and Newark Electronics have stock available or on a lead time for RTB2K-72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB2K-72 often in real-time on the comparison pages.
What if I can't find stock of RTB2K-72?
You can fill out our help required form which you can use to request a quote for RTB2K-72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.