Status: | Unknown |
---|---|
Series: | RTB2000 Series |
RoHS: | Unknown |
Product Range | RTB2000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1.25GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | TFT LCD Color |
RTB2004 Oscilloscope, 100 MHz, 4ch | RS |
Rohde & Schwarz Oscilloscope RTB2000 DSO 4x 100MHz 1.25GSPS USB / Ethernet | Distrelec |
Digital Storage Osc, 100Mhz, 4-Ch, 3Year | Newark Electronics |
Where can I find additional details, specifications and documents for a RTB2K-104?
Additional datasheets, footprints and schematics for RTB2K-104 are listed on our Part Details page. You can also find images and similar parts to RTB2K-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB2K-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB2K-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB2K-104 fall under?
The RTB2K-104 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTB2K-104 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB2K-104 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB2K-104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB2K-104 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics and TestEquity have stock available or on a lead time for RTB2K-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB2K-104 often in real-time on the comparison pages.
What if I can't find stock of RTB2K-104?
You can fill out our help required form which you can use to request a quote for RTB2K-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.