Status: | Unknown |
---|---|
Series: | RTB2000 Series |
RoHS: | Unknown |
Prices starting from US$3,666.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,666.67
|
No stock
|
Buy Now |
Product Range | RTB2000 Series |
---|---|
Scope Channels | 4 Analogue 16 Digital |
Bandwidth | 300MHz |
Sampling Rate | 1.25GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 1.15ns |
Scope Display Type | WXGA Touch Screen LCD Colour |
Kit Contents | RTB2004 MSO RTB-B1 MSO/RTB-B243 BW Upgrade Passive Probes Power Cord |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (27-Jun-2018) |
Plug Type | - |
Where can I find additional details, specifications and documents for a RTB2004/RTB-B243/RTB-B1 DEMO?
Additional datasheets, footprints and schematics for RTB2004/RTB-B243/RTB-B1 DEMO are listed on our Part Details page. You can also find images and similar parts to RTB2004/RTB-B243/RTB-B1 DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB2004/RTB-B243/RTB-B1 DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB2004/RTB-B243/RTB-B1 DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB2004/RTB-B243/RTB-B1 DEMO fall under?
The RTB2004/RTB-B243/RTB-B1 DEMO is listed under Rohde & Schwarz Parts.
Can I view similar or alternative parts?
You can view similar parts to RTB2004/RTB-B243/RTB-B1 DEMO when available in the Rohde & Schwarz Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB2004/RTB-B243/RTB-B1 DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the RTB2004/RTB-B243/RTB-B1 DEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB2004/RTB-B243/RTB-B1 DEMO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RTB2004/RTB-B243/RTB-B1 DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB2004/RTB-B243/RTB-B1 DEMO often in real-time on the comparison pages.
What if I can't find stock of RTB2004/RTB-B243/RTB-B1 DEMO?
You can fill out our help required form which you can use to request a quote for RTB2004/RTB-B243/RTB-B1 DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.