Status: | Unknown |
---|---|
Series: | RTB2000 Series |
RoHS: | Unknown |
Product Range | RTB2000 Series |
---|---|
Scope Channels | 2+16 Channel |
Bandwidth | 200MHz |
Sampling Rate | 1.25GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 1.75ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | RTB2002 DSO RTB-B1 MSO RTB-B222 BW Upgrade Passive Probes Power Cord Manual |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (12-Jan-2017) |
Plug Type | - |
DIGITAL STORAGE OSC, 200MHZ, 2-CH. | element14 |
Where can I find additional details, specifications and documents for a RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M)?
Additional datasheets, footprints and schematics for RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) are listed on our Part Details page. You can also find images and similar parts to RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) fall under?
The RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) you can contact the distributor directly for product support, shipping queries etc.
Is the RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) often in real-time on the comparison pages.
What if I can't find stock of RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M)?
You can fill out our help required form which you can use to request a quote for RTB2002 + RTB-B222 + RTB-B1 (RTB2K-202M) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.